Status: | Unknown |
---|---|
Series: | 5KP Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.38
|
1,504
in stock
|
Buy Now | |
Newark Electronics
from US$1.88
|
1,504
in stock
|
Buy Now | |
element14
from US$1.42
|
1,504
in stock
|
Buy Now | |
CoreStaff
from US$1.47
|
800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
618
in stock
|
Buy Now | |
Future Electronics
from US$1.36
|
-
|
Buy Now | |
RS Americas
from US$1.39
|
-
|
Buy Now | |
TTI Europe
from US$1.16
|
-
|
Buy Now |
Product Range | 5KP Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | P600 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
Breakdown Voltage Max | 29.5V |
Peak Pulse Power Dissipation | 5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Tvs Diode, 5Kw, 24V, Bidir, P600 | Newark Electronics |
TVS DIODE, 5KW, 24V, BIDIR, P600 | element14 |
5KP Series 38.9 V 5 kW Through Hole Bi-Directional TVS Diode - P-600 | Future Electronics |
5.0KW 24VWM 5% BI P600 | TTI Europe |
Where can I find additional details, specifications and documents for a 5KP24CA?
Additional datasheets, footprints and schematics for 5KP24CA are listed on our Part Details page. You can also find images and similar parts to 5KP24CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5KP24CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5KP24CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5KP24CA fall under?
The 5KP24CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 5KP24CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5KP24CA you can contact the distributor directly for product support, shipping queries etc.
Is the 5KP24CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5KP24CA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Transfer Multisort Elektronik have stock available or on a lead time for 5KP24CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5KP24CA often in real-time on the comparison pages.
What if I can't find stock of 5KP24CA?
You can fill out our help required form which you can use to request a quote for 5KP24CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.