5K4-10 Part Information
Details for 5K4-10 by SMC
Electrical & Lighting>Industrial Automation & Control Gear>Process Control
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 7.2700 |
5 | 6.8500 |
10 | 6.5500 |
20 | 6.4200 |
50 | 6.2900 |
Stock Information
Details
Part Downloads
Part Specifications
Thread Size - Metric | - |
Operating Pressure Max | 10bar |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | - |
External Diameter | 50mm |
External Length / Height | 46mm |
Operating Pressure Range | 0bar to 10bar |
Thread Size | R 1/4 |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 5K4-10?
Additional datasheets, footprints and schematics for 5K4-10 are listed in our Part Details tab. You can also find the 5K4-10 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5K4-10 in the Pricing & Inventory tab next to part details. You can view 5K4-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5K4-10 fall under?
The 5K4-10 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to 5K4-10 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5K4-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 5K4-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5K4-10 have stock available?
There is no stock from authorised distributors for 5K4-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5K4-10 often in real-time on the comparison pages.
What if I can't find stock of 5K4-10?
You can fill out our help required form which you can use to request a quote for 5K4-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.