Status: | Unknown |
---|---|
Series: | Multimec 5G Series |
RoHS: | Compliant |
Product Range | Multimec 5G Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Plunger for Cap |
Actuating Force | 650gf |
Contact Rating | 50mA at 24VDC |
IP Rating | IP67 |
RoHS Compliant | Yes |
Tactile Switch, 0.05A, 24Vdc, Th | Newark Electronics |
Tactile Switch, SPST-NO, OFF-(ON), Top Actuated, 0.05A, 24VDC, PC Pin | APEM Components 5GTH965 | RS Americas |
Where can I find additional details, specifications and documents for a 5GTH965?
Additional datasheets, footprints and schematics for 5GTH965 are listed on our Part Details page. You can also find images and similar parts to 5GTH965 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5GTH965 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5GTH965 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5GTH965 fall under?
The 5GTH965 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 5GTH965 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5GTH965 you can contact the distributor directly for product support, shipping queries etc.
Is the 5GTH965 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5GTH965 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 5GTH965.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5GTH965 often in real-time on the comparison pages.
What if I can't find stock of 5GTH965?
You can fill out our help required form which you can use to request a quote for 5GTH965 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.