Status: | Unknown |
---|---|
Series: | Multimec 5 Series |
RoHS: | Unknown |
Product Range | Multimec 5 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Plunger for Cap |
Actuating Force | 350gf |
Contact Rating | 50mA at 24VDC |
Tactile Sw, Spst-No, 0.05A, 24Vdc, Th | Newark Electronics |
MEC SWITCH 10G | APEM Components 5GTH93542 | RS Americas |
SWITCH, THT, IP67, 3.5N, YELLOW LED | element14 |
Where can I find additional details, specifications and documents for a 5GTH93542?
Additional datasheets, footprints and schematics for 5GTH93542 are listed on our Part Details page. You can also find images and similar parts to 5GTH93542 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5GTH93542 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5GTH93542 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5GTH93542 fall under?
The 5GTH93542 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 5GTH93542 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5GTH93542 you can contact the distributor directly for product support, shipping queries etc.
Is the 5GTH93542 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5GTH93542 have stock available?
Authorised distributors including RS, SOS electronic, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 5GTH93542.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5GTH93542 often in real-time on the comparison pages.
What if I can't find stock of 5GTH93542?
You can fill out our help required form which you can use to request a quote for 5GTH93542 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.