Status: | Unknown |
---|---|
Series: | Multimec 5G Series |
RoHS: | Unknown |
Product Range | Multimec 5G Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Plunger for Cap |
Actuating Force | 350gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 10mm x 10mm |
IP Rating | IP67 |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jun-2015) |
Actuation Type | Top |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 3.5N |
Switch Terminals | Solder |
Switch, +Extender, Ip67, 3.5N, 9.5Mm | Newark Electronics |
SWITCH, +EXTENDER, IP67, 3.5N, 9.5MM | element14 |
Where can I find additional details, specifications and documents for a 5GTH935+1SS09-09.5?
Additional datasheets, footprints and schematics for 5GTH935+1SS09-09.5 are listed on our Part Details page. You can also find images and similar parts to 5GTH935+1SS09-09.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5GTH935+1SS09-09.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5GTH935+1SS09-09.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5GTH935+1SS09-09.5 fall under?
The 5GTH935+1SS09-09.5 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 5GTH935+1SS09-09.5 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5GTH935+1SS09-09.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5GTH935+1SS09-09.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5GTH935+1SS09-09.5 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5GTH935+1SS09-09.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5GTH935+1SS09-09.5 often in real-time on the comparison pages.
What if I can't find stock of 5GTH935+1SS09-09.5?
You can fill out our help required form which you can use to request a quote for 5GTH935+1SS09-09.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.