Status: | Unknown |
---|---|
Series: | Multimec 5 Series |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.76
|
1,902
in stock
|
Buy Now | |
Newark Electronics
from US$2.67
|
41,908
in stock
|
Buy Now | |
element14
from US$2.54
|
41,908
in stock
|
Buy Now | |
Farnell
from US$1.73
|
41,908
in stock
|
Buy Now | |
SOS electronic
from US$0.87
|
1,135
in stock
|
Buy Now | |
Distrelec
from US$1.65
|
613
in stock
|
Buy Now | |
RS Americas
from US$1.96
|
-
|
Buy Now |
Product Range | Multimec 5 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Plunger for Cap |
Actuating Force | 350gf |
Contact Rating | 50mA at 24VDC |
Switch, Tht, Ip67, 3.5N, 0.05A, 24V | Newark Electronics |
SWITCH, THT, IP67, 3.5N, 0.05A, 24V | element14 |
Switch, Tactile, SPST, NO, OFF-MOM, Plunger, Top Actuated, Non-Illum,0.05A,24VDC, PC | APEM Components 5GTH935 | RS Americas |
Where can I find additional details, specifications and documents for a 5GTH935?
Additional datasheets, footprints and schematics for 5GTH935 are listed on our Part Details page. You can also find images and similar parts to 5GTH935 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5GTH935 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5GTH935 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5GTH935 fall under?
The 5GTH935 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 5GTH935 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5GTH935 you can contact the distributor directly for product support, shipping queries etc.
Is the 5GTH935 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5GTH935 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and SOS electronic have stock available or on a lead time for 5GTH935.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5GTH935 often in real-time on the comparison pages.
What if I can't find stock of 5GTH935?
You can fill out our help required form which you can use to request a quote for 5GTH935 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.