Status: | Unknown |
---|---|
Series: | Multimec 5G Series |
RoHS: | Unknown |
Product Range | Multimec 5G Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Plunger for Cap |
Actuating Force | 350gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 10.1mm x 10.1mm |
IP Rating | IP67 |
Illumination | Illuminated |
SVHC | No SVHC (15-Jun-2015) |
Actuation Type | Top |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 3.5N |
Switch Terminals | Solder |
Switch, Smd, Ip67, 3.5N, White Led | Newark Electronics |
SWITCH, SMD, IP67, 3.5N, WHITE LED | element14 |
Switch, Tactile, SPST, NO, OFF-MOM, Plunger, Top Actuated, LED, White,0.05A,24VDC, Gull | APEM Components 5GSH93561 | RS Americas |
Where can I find additional details, specifications and documents for a 5GSH93561?
Additional datasheets, footprints and schematics for 5GSH93561 are listed on our Part Details page. You can also find images and similar parts to 5GSH93561 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5GSH93561 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5GSH93561 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5GSH93561 fall under?
The 5GSH93561 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 5GSH93561 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5GSH93561 you can contact the distributor directly for product support, shipping queries etc.
Is the 5GSH93561 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5GSH93561 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 5GSH93561.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5GSH93561 often in real-time on the comparison pages.
What if I can't find stock of 5GSH93561?
You can fill out our help required form which you can use to request a quote for 5GSH93561 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.