5GSH9352242 Switches by APEM

SWITCH SMD IP67 3.5N GRN/YLW LED

Status: Unknown
Series: Multimec 5G Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.76

Distributor Stock
Logo for Farnell
Farnell
from US$4.32
70
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.88
70
in stock
Buy Now
Logo for element14
element14
from US$3.76
70
in stock
Buy Now

Specifications

Product Range Multimec 5G Series
Actuator Orientation Top Actuated
Switch Mounting SMD
Actuator Style Plunger for Cap
Actuating Force 350gf
Contact Rating 50mA at 24VDC
Switch Dimensions (L x W) 10mm x 10mm
IP Rating IP67
Illumination Illuminated
SVHC No SVHC (15-Jun-2015)
Actuation Type Top
Contact Configuration SPST-NO
Contact Current Max 50mA
Contact Voltage DC Nom 24V
Operating Force 3.5N
Switch Terminals Solder

Alternative Descriptions

Switch, Smd, Ip67, 3.5N, Grn/Ylw Led | Newark Electronics
SWITCH, SMD, IP67, 3.5N, GRN/YLW LED | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5GSH9352242?

Additional datasheets, footprints and schematics for 5GSH9352242 are listed on our Part Details page. You can also find images and similar parts to 5GSH9352242 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5GSH9352242 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5GSH9352242 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5GSH9352242 fall under?

The 5GSH9352242 is listed under Switches & Relays > Switches > Tactile Switches.

Can I view similar or alternative parts?

You can view similar parts to 5GSH9352242 when available in the Tactile Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5GSH9352242 you can contact the distributor directly for product support, shipping queries etc.

Is the 5GSH9352242 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5GSH9352242 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 5GSH9352242.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5GSH9352242 often in real-time on the comparison pages.

What if I can't find stock of 5GSH9352242?

You can fill out our help required form which you can use to request a quote for 5GSH9352242 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay