Status: | Unknown |
---|---|
Series: | Foilmec 5E+1YS Series |
RoHS: | Unknown |
Product Range | Foilmec 5E+1YS Series |
---|---|
Illumination | Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 3.5N |
Switch Terminals | SMD |
Tactile Switch, Spst-Nc/No, 0.05A, 24Vdc | Newark Electronics |
TACTILE SWITCH, SPST-NC/NO, 0.05A, 24VDC | element14 |
Where can I find additional details, specifications and documents for a 5ESH935+1YS0616?
Additional datasheets, footprints and schematics for 5ESH935+1YS0616 are listed on our Part Details page. You can also find images and similar parts to 5ESH935+1YS0616 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5ESH935+1YS0616 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5ESH935+1YS0616 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5ESH935+1YS0616 fall under?
The 5ESH935+1YS0616 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 5ESH935+1YS0616 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5ESH935+1YS0616 you can contact the distributor directly for product support, shipping queries etc.
Is the 5ESH935+1YS0616 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5ESH935+1YS0616 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5ESH935+1YS0616.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5ESH935+1YS0616 often in real-time on the comparison pages.
What if I can't find stock of 5ESH935+1YS0616?
You can fill out our help required form which you can use to request a quote for 5ESH935+1YS0616 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.