Status: | Unknown |
---|---|
Series: | Rockermec 5E Series |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | Momentary Spring Return |
Actuator / Cap Colour | White |
Switch Mounting | SMD |
Contact Current Max | 50mA |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 24V |
Product Range | Rockermec 5E Series |
SVHC | No SVHC (27-Jun-2018) |
Rocker Switch, Spst, 0.05A, 24Vdc, Smd | Newark Electronics |
ROCKER SWITCH, SPST, 0.05A, 24VDC, SMD | element14 |
Where can I find additional details, specifications and documents for a 5ESH935+10A16LMH13613609+10AW?
Additional datasheets, footprints and schematics for 5ESH935+10A16LMH13613609+10AW are listed on our Part Details page. You can also find images and similar parts to 5ESH935+10A16LMH13613609+10AW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5ESH935+10A16LMH13613609+10AW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5ESH935+10A16LMH13613609+10AW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5ESH935+10A16LMH13613609+10AW fall under?
The 5ESH935+10A16LMH13613609+10AW is listed under MEC Switches Parts.
Can I view similar or alternative parts?
You can view similar parts to 5ESH935+10A16LMH13613609+10AW when available in the MEC Switches Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5ESH935+10A16LMH13613609+10AW you can contact the distributor directly for product support, shipping queries etc.
Is the 5ESH935+10A16LMH13613609+10AW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5ESH935+10A16LMH13613609+10AW have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 5ESH935+10A16LMH13613609+10AW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5ESH935+10A16LMH13613609+10AW often in real-time on the comparison pages.
What if I can't find stock of 5ESH935+10A16LMH13613609+10AW?
You can fill out our help required form which you can use to request a quote for 5ESH935+10A16LMH13613609+10AW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.