Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
Prices starting from US$16.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.44
|
No stock
|
Buy Now | |
RS Americas
from US$26.14
|
87
in stock
|
Buy Now | |
Heilind Electronics
from US$32.53
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$27.12
|
38
in stock
|
Buy Now | |
Rapid Electronics
from US$27.00
|
38
in stock
|
Buy Now | |
Chip One Stop
from US$25.30
|
38
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$32.53
|
22
in stock
|
Buy Now | |
TE Store
from US$61.53
|
8
in stock
|
Buy Now | |
element14
from US$27.29
|
7
in stock
|
Buy Now | |
Farnell
from US$29.19
|
7
in stock
|
Buy Now | |
Avnet America
from US$23.80
|
-
|
Buy Now |
Product Range | M Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 5A |
Connector Mounting | Flange Mount |
Contact Termination Type | Quick Connect |
Capacitance | 10nF |
Contact Termination | Quick Connect |
AC Power Entry Module, 5A, 120VAC, Panel Mount, UL, Filtered, M Series | TE Connectivity 5EFM1 | RS Americas |
2-6609129-1 5EFM1=F8092 | Heilind Electronics |
5Efm1=F8092 |Corcom Te Connectivity 5EFM1 | Newark Electronics |
Modules 5A IEC-.110 FASTON GNR PURPOSE FLNG MNT | Rapid Electronics |
5EFM1=F8092 Filter Type: Power Entry Module Input Voltage Selection: Single AC Filter Switch Type: No Switch Filter Shield Type: Filter Shield Product Orientation: Vertical Power Entry Module Single AC Switch Filter Shield | Corcom M Series Multi-Function Inlet Fil | Part Number: 5EFM1 | Internal Number: 2-6609129-1 | TE Connectivity | TE Store |
POWER ENTRY MODULE, PLUG, 5A | element14 |
ER - Power Entry Module | RS |
Power Entry Module Filtered M 3 POS 120VAC/250VAC 5A Fuse ST 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 5EFM1?
Additional datasheets, footprints and schematics for 5EFM1 are listed on our Part Details page. You can also find images and similar parts to 5EFM1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5EFM1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5EFM1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5EFM1 fall under?
The 5EFM1 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5EFM1 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5EFM1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5EFM1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5EFM1 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5EFM1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5EFM1 often in real-time on the comparison pages.
What if I can't find stock of 5EFM1?
You can fill out our help required form which you can use to request a quote for 5EFM1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.