Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | ESD |
---|---|
Tweezer Tip Type / Style | Curve Pointed |
Overall Length | 115mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
ESD TWEEZER, CURVE/POINTED, 115MM | Farnell |
Esd Tweezer, Curve/Pointed, 115Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 5C.SA.DR.1?
Additional datasheets, footprints and schematics for 5C.SA.DR.1 are listed on our Part Details page. You can also find images and similar parts to 5C.SA.DR.1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5C.SA.DR.1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5C.SA.DR.1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5C.SA.DR.1 fall under?
The 5C.SA.DR.1 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 5C.SA.DR.1 when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5C.SA.DR.1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5C.SA.DR.1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5C.SA.DR.1 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 5C.SA.DR.1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5C.SA.DR.1 often in real-time on the comparison pages.
What if I can't find stock of 5C.SA.DR.1?
You can fill out our help required form which you can use to request a quote for 5C.SA.DR.1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.