Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
1,124
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
1,124
in stock
|
Buy Now | |
element14
from US$0.31
|
1,124
in stock
|
Buy Now | |
RS Americas
from US$0.45
|
522
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
12
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now |
LED Color | Green Red |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Viewing Angle | 40° |
Lens Shape | Round |
Forward Current / Color | R 20mA G 20mA |
Product Range | - |
MSL | - |
Led, Round, 5Mm, Red/Green, 4/6Mcd, 625/568Nm | Newark Electronics |
LED, ROUND, 5MM, RED/GREEN, 4/6MCD, 625/568NM | element14 |
LED Thru-Hole 5mm Bi-Color HE Red/Green White Diffused 40 Deg View Angle | Bivar Inc. 5BC-3-CA-F | RS Americas |
LED | Transfer Multisort Elektronik |
5 mm Bi-Color HE Red/Green (625nm / 568nm) Diffused Lens 40â–‘ Common Anode LED | Future Electronics |
Where can I find additional details, specifications and documents for a 5BC-3-CA-F?
Additional datasheets, footprints and schematics for 5BC-3-CA-F are listed on our Part Details page. You can also find images and similar parts to 5BC-3-CA-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5BC-3-CA-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5BC-3-CA-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5BC-3-CA-F fall under?
The 5BC-3-CA-F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 5BC-3-CA-F when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5BC-3-CA-F you can contact the distributor directly for product support, shipping queries etc.
Is the 5BC-3-CA-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5BC-3-CA-F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 5BC-3-CA-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5BC-3-CA-F often in real-time on the comparison pages.
What if I can't find stock of 5BC-3-CA-F?
You can fill out our help required form which you can use to request a quote for 5BC-3-CA-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.