5A BLK Part Information
Details for 5A BLK by Pro Power
Connectors>Electrical Connectors & Power Outlet Strips>Standard Mains Plugs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.2400 |
5 | 1.1800 |
10 | 1.1200 |
25 | 1.0400 |
50 | 0.9080 |
Stock Information
Details
Part Downloads
Part Specifications
Connector Type | Standard Power Entry |
Current Rating | 5A |
Connector Colour | Black |
Connector Body Material | - |
Voltage Rating VAC | 250V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Gender | Plug |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 5A BLK?
Additional datasheets, footprints and schematics for 5A BLK are listed in our Part Details tab. You can also find the 5A BLK image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5A BLK in the Pricing & Inventory tab next to part details. You can view 5A BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5A BLK fall under?
The 5A BLK is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 5A BLK when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5A BLK you can contact the distributor directly for product support, shipping queries etc.
Is the 5A BLK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 5A BLK have stock available?
There is no stock from authorised distributors for 5A BLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5A BLK often in real-time on the comparison pages.
What if I can't find stock of 5A BLK?
You can fill out our help required form which you can use to request a quote for 5A BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.