5KP36A-E3/54 TVS - Transient Voltage Suppressors by Vishay Intertechnology

DIODE TVS 5KW 36V UNIDIR P600-2

Status: Unknown
Series: TRANSZORB 5KP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.99

Distributor Stock
Logo for RS
RS
from US$1.71
9,060
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.99
3,200
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.11
1,423
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.22
800
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.41
779
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.58
766
in stock
Buy Now
Logo for element14
element14
from US$1.61
766
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.62
766
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.01
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.33
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Product Range TRANSZORB 5KP Series
TVS Polarity Unidirectional
Reverse Stand-Off Voltage Vrwm 36V
Clamping Voltage Vc Max 58.1V
Diode Case Style P600
No. of Pins 2Pins
Breakdown Voltage Min 40V
Breakdown Voltage Max 44.2V
Peak Pulse Power Dissipation 5kW
Automotive Qualification Standard -
SVHC Lead (27-Jun-2018)
Peak Pulse Current Ippm 86.1A
Power Dissipation Pd 5kW

Alternative Descriptions

TVS Diode Unidirectional 36V 5000W P600 | RS
Diode: TVS | Transfer Multisort Elektronik
Uni-Directional TVS Diode 5000W 2-Pin P600 | General Semiconductor / Vishay 5KP36A-E3/54 | RS Americas
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb 5Kp Series, Unidirectional, 36 V, P600, 2 Rohs Compliant: Yes |Vishay 5KP36A-E3/54 | Newark Electronics
DIODE, TVS, 5KW, 36V, UNIDIR, P600-2 | element14
5000 W 58.1 V Uni Directional Through Hole Transient Voltage Suppressor - P-600 | Future Electronics
Diode TVS Single Uni-Dir 36V 5KW 2-Pin Case P600 T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5KP36A-E3/54?

Additional datasheets, footprints and schematics for 5KP36A-E3/54 are listed on our Part Details page. You can also find images and similar parts to 5KP36A-E3/54 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5KP36A-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5KP36A-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5KP36A-E3/54 fall under?

The 5KP36A-E3/54 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to 5KP36A-E3/54 when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5KP36A-E3/54 you can contact the distributor directly for product support, shipping queries etc.

Is the 5KP36A-E3/54 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5KP36A-E3/54 have stock available?

Authorised distributors including RS, TTI Europe, Chip One Stop, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 5KP36A-E3/54.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5KP36A-E3/54 often in real-time on the comparison pages.

What if I can't find stock of 5KP36A-E3/54?

You can fill out our help required form which you can use to request a quote for 5KP36A-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay