Status: | Unknown |
---|---|
Series: | TRANSZORB 5KP Series |
RoHS: | Unknown |
Prices starting from US$1.05
Product Range | TRANSZORB 5KP Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 19.9V |
Diode Case Style | P600 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 13.3V |
Breakdown Voltage Max | 14.7V |
Peak Pulse Power Dissipation | 5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Peak Pulse Current Ippm | 251A |
Power Dissipation Pd | 5kW |
Unidirectional 5000W TVS diode 12V P600 | RS |
Tvs Diode, 5Kw, 12V, P600, Full Reel | Newark Electronics |
5000 W 19.9 V Uni Directional Through Hole Transient Voltage Suppressor Diode | Future Electronics |
Diode TVS Single Uni-Dir 12V 5KW 2-Pin Case P600 T/R | Avnet America |
DIODE, TVS, 8W, 12V, UNIDIR, P600-2 | Farnell |
Where can I find additional details, specifications and documents for a 5KP12A-E3/54?
Additional datasheets, footprints and schematics for 5KP12A-E3/54 are listed on our Part Details page. You can also find images and similar parts to 5KP12A-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5KP12A-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5KP12A-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5KP12A-E3/54 fall under?
The 5KP12A-E3/54 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 5KP12A-E3/54 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5KP12A-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the 5KP12A-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5KP12A-E3/54 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 5KP12A-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5KP12A-E3/54 often in real-time on the comparison pages.
What if I can't find stock of 5KP12A-E3/54?
You can fill out our help required form which you can use to request a quote for 5KP12A-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.