Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
Prices starting from US$21.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.69
|
No stock
|
Buy Now | |
RS Americas
from US$27.67
|
30
in stock
|
Buy Now | |
TE Store
from US$81.20
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$35.03
|
13
in stock
|
Buy Now | |
Farnell
from US$35.94
|
13
in stock
|
Buy Now | |
Avnet America
from US$59.25
|
-
|
Buy Now | |
element14
from US$37.57
|
-
|
Buy Now |
Product Range | M Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 5A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Capacitance | 9nF |
Contact Termination | Quick Connect |
Module, Power Entry, 4 A, 250 VAC, 50/60 Hz, 5 muA @ 250 VAC, 50 Hz, Flange | TE Connectivity 5EHM4S | RS Americas |
5EHM4S=F8117 Filter Type: Power Entry Module Input Voltage Selection: Quad AC Filter Switch Type: DPST Filter Shield Type: Filter Shield Product Orientation: Vertical Power Entry Module Quad AC DPST Filter Shield | Corcom M Series Multi-Function Inlet Fil | Part Number: 5EHM4S | Internal Number: 1-6609130-5 | TE Connectivity | TE Store |
Iec Filter, Medical, 5A, 250Vac, Qc | Newark Electronics |
IEC FILTER, MEDICAL, 5A, 250VAC, QC | Farnell |
Module, Power Entry | RS |
Power Entry Module Filtered M 3 POS 120VAC/250VAC 5A Switch/Fuse/Voltage Selector ST 1 Port | Avnet America |
POWER ENTRY MODULE, PLUG, 5A | element14 |
Where can I find additional details, specifications and documents for a 5EHM4S?
Additional datasheets, footprints and schematics for 5EHM4S are listed on our Part Details page. You can also find images and similar parts to 5EHM4S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5EHM4S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5EHM4S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5EHM4S fall under?
The 5EHM4S is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5EHM4S when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5EHM4S you can contact the distributor directly for product support, shipping queries etc.
Is the 5EHM4S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5EHM4S have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, Farnell and RS have stock available or on a lead time for 5EHM4S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5EHM4S often in real-time on the comparison pages.
What if I can't find stock of 5EHM4S?
You can fill out our help required form which you can use to request a quote for 5EHM4S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.