Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
Prices starting from US$21.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.40
|
No stock
|
Buy Now | |
TE Store
from US$98.15
|
191
in stock
|
Buy Now | |
Heilind Electronics
from US$52.19
|
101
in stock
|
Buy Now | |
RS Americas
from US$44.91
|
90
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$52.19
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$47.36
|
18
in stock
|
Buy Now | |
element14
from US$47.82
|
18
in stock
|
Buy Now | |
Farnell
from US$44.48
|
18
in stock
|
Buy Now | |
Avnet America
from US$74.36
|
-
|
Buy Now | |
TTI Europe
from US$41.11
|
-
|
Buy Now |
Product Range | M Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 5A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Quick Connect |
Termination Method | Tab |
Voltage Rating VAC | 120V |
5EFM4S=F8112 Filter Type: Power Entry Module Input Voltage Selection: Quad AC Filter Switch Type: DPST Filter Shield Type: Filter Shield Product Orientation: Vertical Power Entry Module Quad AC DPST Filter Shield | Corcom M Series Multi-Function Inlet Fil | Part Number: 5EFM4S | Internal Number: 2-6609129-8 | TE Connectivity | TE Store |
2-6609129-8 5EFM4S=F8112 | Heilind Electronics |
Module, Power Entry,4 A,250 VAC,50/60 Hz,0.50 mA @ 250 VAC,50 Hz, Flange, | TE Connectivity 5EFM4S | RS Americas |
Connector. Iec, Switched And Fused | Newark Electronics |
Product Range:M Series | element14 |
CONNECTOR. IEC, SWITCHED AND FUSED | Farnell |
ER - Module, Power Entry | RS |
Power Entry Module EMI/RFI Filtered M 3 POS 240VAC 5A Switch/Fuse/Voltage Selector ST 1 Port | Avnet America |
5A 250V SWITCHED FUSED | TTI Europe |
Where can I find additional details, specifications and documents for a 5EFM4S?
Additional datasheets, footprints and schematics for 5EFM4S are listed on our Part Details page. You can also find images and similar parts to 5EFM4S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5EFM4S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5EFM4S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5EFM4S fall under?
The 5EFM4S is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5EFM4S when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5EFM4S you can contact the distributor directly for product support, shipping queries etc.
Is the 5EFM4S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5EFM4S have stock available?
Authorised distributors including TE Store, Heilind Electronics, RS Americas, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 5EFM4S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5EFM4S often in real-time on the comparison pages.
What if I can't find stock of 5EFM4S?
You can fill out our help required form which you can use to request a quote for 5EFM4S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.