Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Series | LA, LA |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 5A |
Connector Mounting | Panel |
Capacitance | 11nF |
Connector Type | Power Entry, Filtered / Fused Power Entry |
Filter Type | EMI RFI |
Where can I find additional details, specifications and documents for a 5EFLA2S..?
Additional datasheets, footprints and schematics for 5EFLA2S.. are listed on our Part Details page. You can also find images and similar parts to 5EFLA2S.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5EFLA2S.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5EFLA2S.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5EFLA2S.. fall under?
The 5EFLA2S.. is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5EFLA2S.. when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5EFLA2S.. you can contact the distributor directly for product support, shipping queries etc.
Is the 5EFLA2S.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5EFLA2S.. have stock available?
There is no stock from authorised distributors for 5EFLA2S...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5EFLA2S.. often in real-time on the comparison pages.
What if I can't find stock of 5EFLA2S..?
You can fill out our help required form which you can use to request a quote for 5EFLA2S.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.