Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Certification | Cannot be Certified |
---|---|
Power Type | Manual, Hydraulic (8,200 psi) |
Tool Type | Hand Tool Frame Assembly (No Crimp Die) |
Die Sets Type | Removable/Interchangeable |
Hydraulic Hand Crimp Tool, 8-4/0Awg | Newark Electronics |
Hand Tool For Crimping Terminals and Splices in Wire Size 6mm²-100mm² | Avnet America |
Hydraulic Hand Tool, Without Dies, 8 to 4/0 AWG, Dyna Crimp | TE Connectivity 59973-1 | RS Americas |
Hand Tool For Crimping Terminals and Splices in Wire Size 6mm�-100mm� | Avnet Abacus |
Where can I find additional details, specifications and documents for a 59973-1?
Additional datasheets, footprints and schematics for 59973-1 are listed on our Part Details page. You can also find images and similar parts to 59973-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59973-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59973-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59973-1 fall under?
The 59973-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 59973-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59973-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 59973-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 59973-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 59973-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59973-1 often in real-time on the comparison pages.
What if I can't find stock of 59973-1?
You can fill out our help required form which you can use to request a quote for 59973-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.