Status: | Unknown |
---|---|
Series: | 598 Series |
RoHS: | Compliant |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$1.11
|
No stock
|
Buy Now |
![]() |
Future Electronics
from US$1.35
|
3,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.92
|
-
|
Buy Now |
![]() |
RS Americas
from US$1.29
|
-
|
Buy Now |
![]() |
element14
from US$1.07
|
-
|
Buy Now |
![]() |
TTI Americas
from US$1.11
|
-
|
Buy Now |
![]() |
TTI Europe
from US$0.91
|
-
|
Buy Now |
![]() |
Sager
from US$0.91
|
-
|
Buy Now |
Buy Now |
LED Color | Red, Green, Blue |
---|---|
LED Mounting | SMD |
Viewing Angle | 160° |
Lens Shape | Round |
Forward Current / Color | RO 20mA, G 20mA, B 20mA |
Product Range | 598 Series |
No. of Pins | 4 |
RoHS Compliant | Yes |
Red Orange/Green/Blue 1208 Non-Diffused 20 mA Tri-Color SMT LED | Future Electronics |
Led, 2Mm, Red-Orange/Green/Blue, 1208, Full Reel | Newark Electronics |
LED | RS Americas |
LED, RED-ORG/GRN/BLU, 610/530/475NM/1208 | element14 |
SMD LED 1208 RO/G/B CAP3 | TTI Americas |
SMD LED TRICOLOR ROGB 1208 RA | TTI Europe |
Standard LEDs - SMD ROGB Water Clear 150/300/140mcd | Sager |
Where can I find additional details, specifications and documents for a 5988820307F?
Additional datasheets, footprints and schematics for 5988820307F are listed on our Part Details page. You can also find images and similar parts to 5988820307F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5988820307F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5988820307F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5988820307F fall under?
The 5988820307F is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to 5988820307F when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5988820307F you can contact the distributor directly for product support, shipping queries etc.
Is the 5988820307F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5988820307F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS Americas, element14 and TTI Americas have stock available or on a lead time for 5988820307F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5988820307F often in real-time on the comparison pages.
What if I can't find stock of 5988820307F?
You can fill out our help required form which you can use to request a quote for 5988820307F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.