Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.12
|
No stock
|
Buy Now | |
TTI Europe
from US$0.81
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
2,540
in stock
|
Buy Now | |
element14
from US$1.13
|
2,540
in stock
|
Buy Now | |
Farnell
from US$1.07
|
2,540
in stock
|
Buy Now | |
Future Electronics
from US$0.91
|
-
|
Buy Now | |
RS Americas
from US$1.65
|
-
|
Buy Now | |
Sager
from US$0.85
|
-
|
Buy Now |
LED Color | Red Green Blue |
---|---|
LED Mounting | SMD |
Bulb Size | 1.6mm x 1.1mm |
Viewing Angle | 140° |
Lens Shape | Rectangular |
Forward Current / Color | R 20mA G 20mA B 20mA |
Colour | Red |
SMD LED TRICOLOR RGB 0606 | TTI Europe |
Led, Rgb, 60/120/90Mcd, 645/530/475Nm Rohs Compliant: Yes |Dialight 598-8710-307F | Newark Electronics |
LED, RGB, 60/120/90MCD, 645/530/475NM | element14 |
LED 0606 SMD RED/GREEN/BLUE,CLEAR LENS | RS |
598 Series Red Green Blue 0606 140â•‘ Clear 60/120/90 mcd LED SMT | Future Electronics |
LED | RS Americas |
Standard LEDs - SMD RGB Water Clear 80/220/140mcd | Sager |
Where can I find additional details, specifications and documents for a 5988710307F?
Additional datasheets, footprints and schematics for 5988710307F are listed on our Part Details page. You can also find images and similar parts to 5988710307F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5988710307F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5988710307F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5988710307F fall under?
The 5988710307F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 5988710307F when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5988710307F you can contact the distributor directly for product support, shipping queries etc.
Is the 5988710307F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5988710307F have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 5988710307F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5988710307F often in real-time on the comparison pages.
What if I can't find stock of 5988710307F?
You can fill out our help required form which you can use to request a quote for 5988710307F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.