Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green, Yellow |
---|---|
LED Mounting | SMD |
Viewing Angle | 140° |
Lens Shape | Rectangular |
Luminous Intensity / Color | Y 110mcd, G 40mcd |
Wavelength / Colour | Y 592nm, G 570nm |
RoHS Compliant | Yes |
Led, 2Mm X 2.7Mm, Yellow/Green, 1210 | Newark Electronics |
LED | RS Americas |
Standard LEDs - SMD Yellow/Green Wc 150/50mcd 592/570nm | Sager |
Where can I find additional details, specifications and documents for a 5988640202F?
Additional datasheets, footprints and schematics for 5988640202F are listed on our Part Details page. You can also find images and similar parts to 5988640202F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5988640202F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5988640202F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5988640202F fall under?
The 5988640202F is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to 5988640202F when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5988640202F you can contact the distributor directly for product support, shipping queries etc.
Is the 5988640202F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5988640202F have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 5988640202F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5988640202F often in real-time on the comparison pages.
What if I can't find stock of 5988640202F?
You can fill out our help required form which you can use to request a quote for 5988640202F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.