Status: | Unknown |
---|---|
Series: | 598 Series |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.96
|
1,159
in stock
|
Buy Now | |
TTI Europe
from US$0.81
|
3,000
in stock
|
Buy Now | |
element14
from US$1.05
|
1,159
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
216
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
RS Americas
from US$1.96
|
-
|
Buy Now | |
Sager
from US$0.85
|
-
|
Buy Now |
LED Color | Red Green Blue |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Viewing Angle | 140° |
Lens Shape | Rectangular |
Forward Current / Color | R 20mA G 20mA B 20mA |
Product Range | 598 Series |
SMD LED TRICOLOR RGB 1210 | TTI Europe |
LED, RGB, 60/120/90MCD, 645/530/475NM | element14 |
Multicolor Led, 1210, Red/Green/Blue | Newark Electronics |
598 Series Red Green Blue 3.2 x 2.7 x 0.7 mm 140â•‘ Clear 60/120/90 mcd LED SMT | Future Electronics |
LED | RS Americas |
Standard LEDs - SMD RGB Water Clear 80/220/140mcd | Sager |
Where can I find additional details, specifications and documents for a 5988610307F?
Additional datasheets, footprints and schematics for 5988610307F are listed on our Part Details page. You can also find images and similar parts to 5988610307F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5988610307F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5988610307F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5988610307F fall under?
The 5988610307F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 5988610307F when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5988610307F you can contact the distributor directly for product support, shipping queries etc.
Is the 5988610307F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5988610307F have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 5988610307F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5988610307F often in real-time on the comparison pages.
What if I can't find stock of 5988610307F?
You can fill out our help required form which you can use to request a quote for 5988610307F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.