Prices starting from US$0.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.17 |
1,760
|
Buy Now | |
TTI Europe | US$0.11 |
84,000
|
Buy Now | |
Sager | US$0.10 |
24,000
|
Buy Now | |
Future Electronics | US$0.11 |
18,000
|
Buy Now | |
Farnell | US$0.15 |
9,711
|
Buy Now | |
Newark Electronics | US$0.22 |
9,391
|
Buy Now | |
element14 | US$0.15 |
9,391
|
Buy Now | |
RS Americas | US$0.12 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
LED Color | Green Red |
---|---|
LED Mounting | SMD |
Bulb Size | 2mm x 2.7mm |
Viewing Angle | 140° |
Lens Shape | Rectangular |
Forward Current / Color | R 20mA G 20mA |
Forward Voltage / Color | R 2V G 2V |
SMD LED BICOLOR RD GN 1210 | TTI Europe |
Standard LEDs - SMD Red/Green WC 80/50mcd 645/570nm | Sager |
598 Series Red Green 3.2 x 2.7 x 0.7 mm 140â–‘ Water Clear 60/40 mcd 2 V LED SMT | Future Electronics |
LED, 1210, RED/GRN | Farnell |
Led, 2Mm X 2.7Mm, Green, Red, R 60Mcd, G 40Mcd, 140 , R 2V, G 2V, R 20Ma, G 20Ma Rohs Compliant: Yes |Dialight 5988610207F | Newark Electronics |
LED,598,Bi-Red,Green,1210,80/50lm | RS |
LED | RS Americas |
LED Bi-Color Green/Red Chip LED 4-Pin 1210 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 5988610207F?
Additional datasheets, footprints and schematics for 5988610207F are listed on our Part Details page. You can also find images and similar parts to 5988610207F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5988610207F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5988610207F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5988610207F fall under?
The 5988610207F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 5988610207F when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5988610207F you can contact the distributor directly for product support, shipping queries etc.
Is the 5988610207F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5988610207F have stock available?
Authorised distributors including TTI Europe, Sager, Future Electronics, Farnell and Newark Electronics have stock available or on a lead time for 5988610207F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5988610207F often in real-time on the comparison pages.
What if I can't find stock of 5988610207F?
You can fill out our help required form which you can use to request a quote for 5988610207F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.