Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.12
|
No stock
|
Buy Now | |
TTI Europe
from US$0.11
|
6,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
5,876
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
5,876
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.11
|
-
|
Buy Now |
LED Color | Red, Yellow |
---|---|
LED Mounting | SMD |
Viewing Angle | 160° |
Lens Shape | Round |
Forward Current / Color | R 30mA, Y 30mA |
Luminous Intensity / Color | R 50mcd, Y 135mcd |
MSL | MSL 3 - 168 hours |
RoHS Compliant | Yes |
SMD LED BICOLOR YLW RD 1208 RA | TTI Europe |
Standard LEDs-SMD Yel/Red WC 150/60mcd 592/645nm | Rapid Electronics |
Led, 2Mm, Yellow/Red, 1208, Full Reel | Newark Electronics |
598 Series 1208 Red/Yellow 160â–‘ 50/135 mcd Clear Dome Top SMT LED | Future Electronics |
LED | RS Americas |
Standard LEDs - SMD Yel/Red WC 150/60mcd 592/645nm | Sager |
Where can I find additional details, specifications and documents for a 5988560207F?
Additional datasheets, footprints and schematics for 5988560207F are listed on our Part Details page. You can also find images and similar parts to 5988560207F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5988560207F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5988560207F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5988560207F fall under?
The 5988560207F is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to 5988560207F when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5988560207F you can contact the distributor directly for product support, shipping queries etc.
Is the 5988560207F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5988560207F have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for 5988560207F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5988560207F often in real-time on the comparison pages.
What if I can't find stock of 5988560207F?
You can fill out our help required form which you can use to request a quote for 5988560207F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.