Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
LED Color | Green Red Orange |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Viewing Angle | 160° |
Lens Shape | Round |
Forward Current / Color | RO 20mA G 20mA |
Luminous Intensity / Color | RO 110mcd G 40mcd |
Led, 2Mm, Red-Orange/Green, 1208 | Newark Electronics |
598 Series Red Orange/Green 3.2x1.5x1mm 110/40 mcd Non-Diffused 160â–‘ 1.8 V LED | Future Electronics |
LED | RS Americas |
75R0614 | element14 |
SMD LED BICOLOR RO GN 1208 RA | TTI Europe |
Standard LEDs - SMD RedOrg/Green WC 150/50mcd 630/570nm | Sager |
MULTICOLOR LED, 1208, RED ORANGE/GREEN | Farnell |
Where can I find additional details, specifications and documents for a 5988520207F?
Additional datasheets, footprints and schematics for 5988520207F are listed on our Part Details page. You can also find images and similar parts to 5988520207F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5988520207F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5988520207F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5988520207F fall under?
The 5988520207F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 5988520207F when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5988520207F you can contact the distributor directly for product support, shipping queries etc.
Is the 5988520207F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5988520207F have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for 5988520207F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5988520207F often in real-time on the comparison pages.
What if I can't find stock of 5988520207F?
You can fill out our help required form which you can use to request a quote for 5988520207F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.