Status: | Unknown |
---|---|
Series: | Micro LED 598 Series |
RoHS: | Unknown |
Prices starting from US$0.0400
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.19 |
No stock
|
Buy Now | |
Sager | US$0.10 |
81,000
|
Buy Now | |
Future Electronics | US$0.10 |
48,000
|
Buy Now | |
element14 | US$0.16 |
3,708
|
Buy Now | |
Farnell | US$0.16 |
3,708
|
Buy Now | |
TTI Europe | US$0.11 |
3,000
|
Buy Now | |
RS Americas | US$0.30 |
1,560
|
Buy Now | |
Newark Electronics | US$0.0400 |
3
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
LED Colour | Red Green |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Viewing Angle | 160° |
Lens Shape | Dome |
Forward Current / Colour | R 20mA G 20mA |
Luminous Intensity / Colour | R 60mcd G 40mcd |
Forward Voltage / Colour | R 2V G 2V |
Wavelength / Colour | R 635nm G 565nm |
Product Range | Micro LED 598 Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Standard LEDs - SMD Red/Green WC 80/50mcd 645/570nm | Sager |
598 Series Red Green 3.2 x 1.5 x 1 mm 160â–‘ Water Clear 60/40 mcd 2 V LED SMT | Future Electronics |
LED, RED/GRN, 60/40 MCD, 1208 | element14 |
SMD LED BICOLOR RD GN 1208 RA | TTI Europe |
Led, 1208 Smt Led, Red/Green, Alingap ,Water Clear Lens,160 Deg Viewing Angle | Dialight 598-8510-207F | RS Americas |
Led, 2Mm, Red/Green, 1208 | Newark Electronics |
LED 1208 SMD RED/GREEN, CLEAR LENS | RS |
STANDARD LEDS - SMD RED/GREEN WC 80/50MC | Avnet Asia |
Where can I find additional details, specifications and documents for a 5988510207F?
Additional datasheets, footprints and schematics for 5988510207F are listed on our Part Details page. You can also find images and similar parts to 5988510207F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5988510207F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5988510207F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5988510207F fall under?
The 5988510207F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 5988510207F when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5988510207F you can contact the distributor directly for product support, shipping queries etc.
Is the 5988510207F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5988510207F have stock available?
Authorised distributors including Sager, Future Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 5988510207F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5988510207F often in real-time on the comparison pages.
What if I can't find stock of 5988510207F?
You can fill out our help required form which you can use to request a quote for 5988510207F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.