5988510202F LED Products by Dialight

LED, 2MM, RED / GREEN, 1208

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.22


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$0.34
940
Buy Now
Logo for Rapid Electronics Rapid Electronics US$0.30
80
Buy Now
Logo for Chip One Stop Chip One Stop US$0.24
80
Buy Now
Logo for RS Americas RS Americas US$0.40
-
Buy Now
Logo for Sager Sager US$0.22
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

LED Color Green, Red
LED Mounting SMD
Viewing Angle 160°
Lens Shape Round
Luminous Intensity / Color R 60mcd, G 40mcd
RoHS Compliant Yes

Alternative Descriptions

Standard LEDs - SMD Red/Green WC 80/50mcd 645/570nm | Future Electronics
Sm Led 1208 R/G Smp St Rohs Compliant: Yes |Dialight 598-8510-202F | Newark Electronics
Standard LEDs-SMD Red/Green WC 80/50mcd 645/570nm | Rapid Electronics
LED | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5988510202F?

Additional datasheets, footprints and schematics for 5988510202F are listed on our Part Details page. You can also find images and similar parts to 5988510202F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5988510202F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5988510202F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5988510202F fall under?

The 5988510202F is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.

Can I view similar or alternative parts?

You can view similar parts to 5988510202F when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5988510202F you can contact the distributor directly for product support, shipping queries etc.

Is the 5988510202F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 5988510202F have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and RS Americas have stock available or on a lead time for 5988510202F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5988510202F often in real-time on the comparison pages.

What if I can't find stock of 5988510202F?

You can fill out our help required form which you can use to request a quote for 5988510202F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay