Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0425
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
900
in stock
|
Buy Now | |
Sager
from US$0.0425
|
88,000
in stock
|
Buy Now | |
element14
from US$0.08
|
56,811
in stock
|
Buy Now | |
Farnell
from US$0.07
|
50,882
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
16,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0428
|
16,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0437
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
2,920
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
11
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
TTI Asia
-
|
-
|
Buy Now |
LED Color | Green |
---|---|
LED Mounting | SMD |
Bulb Size | 1.25mm x 1.4mm |
Forward Current If | 20mA |
Forward Voltage | 2V |
Wavelength Typ | 570nm |
Luminous Intensity | 20mcd |
Viewing Angle | 140° |
Standard LEDs - SMD Green Water Clr 40mcd 570nm | Sager |
LED, GREEN, 1.25MM X 1.4MM, 20MCD, 570NM | element14 |
LED, 0805, GREEN, 20MCD, 566NM | Farnell |
Led, Green, 1.25Mm X 1.4Mm, 20Mcd, 570Nm, Full Reel | Newark Electronics |
SMD LED GREEN 566NM 0805 | TTI Europe |
598 Series Green 2 x 1.25 x 0.7 mm 140â–‘ Water Clear 20 mcd 2 V LED SMT | Future Electronics |
LED | Transfer Multisort Elektronik |
LED,598,Green,Clear,0805,40lm Max | RS |
Dialight SMD LED Green 570nm 25mA 2V 140° | Distrelec |
Led, 0805 Smt Led, Green, Alingap, Water Clear Lens,140 Deg Viewing Angle | Dialight 598-8170-107F | RS Americas |
SMD LED 0805 ALINGAP GRN | TTI Asia |
Where can I find additional details, specifications and documents for a 5988170107F?
Additional datasheets, footprints and schematics for 5988170107F are listed on our Part Details page. You can also find images and similar parts to 5988170107F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5988170107F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5988170107F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5988170107F fall under?
The 5988170107F is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to 5988170107F when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5988170107F you can contact the distributor directly for product support, shipping queries etc.
Is the 5988170107F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5988170107F have stock available?
Authorised distributors including Sager, element14, Farnell, Newark Electronics and TTI Europe have stock available or on a lead time for 5988170107F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5988170107F often in real-time on the comparison pages.
What if I can't find stock of 5988170107F?
You can fill out our help required form which you can use to request a quote for 5988170107F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.