Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
598705-000,
5-1194733-9 |
インサートのタイプ | Meltable Sealing Ring |
---|---|
Insulation Sleeve Material | Radiation Crosslinked Modified Polyvinylidene Fluoride |
Plating Material | Electroless Nickel |
Ferrule Material | Copper Alloy |
Wire Bundle Diameter (Max) | .165in, 4.2mm |
Cable Bundle Diameter (Max) | 4.2mm, .165in |
Comment | For routing unshielded primary wires, adapters without drilled stars (DS). |
Product Type | Terminator |
Cable Type | Single, Multi-Conductors Unshielded |
Operating Temperature Range | -65 – 175°C |
Cable Accessories Terminator Electroless Nickel | Avnet America |
Heat Shrink Tubing And Sleeves Het-A-03C |Raychem Te Connectivity 598705-000 | Newark Electronics |
Heat Shrink Tubing & Sleeves HET-A-03C | Sager |
Where can I find additional details, specifications and documents for a 598705-000?
Additional datasheets, footprints and schematics for 598705-000 are listed on our Part Details page. You can also find images and similar parts to 598705-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 598705-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 598705-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 598705-000 fall under?
The 598705-000 is listed under Harnessing > Interconnect Devices > Shielded Terminators.
Can I view similar or alternative parts?
You can view similar parts to 598705-000 when available in the Shielded Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 598705-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 598705-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 598705-000 have stock available?
Authorised distributors including Avnet America, Newark Electronics, Sager and Avnet Abacus have stock available or on a lead time for 598705-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 598705-000 often in real-time on the comparison pages.
What if I can't find stock of 598705-000?
You can fill out our help required form which you can use to request a quote for 598705-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.