Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green, Yellow |
---|---|
LED Mounting | SMD |
Viewing Angle | 140° |
Lens Shape | Rectangular |
Forward Current / Color | Y 20mA, G 20mA |
RoHS Compliant | Yes |
Standard LEDs - SMD Yel/Grn WC 150/140mcd 592/530nm | Sager |
Led, 0606, Green/Red, 330/120Mcd | Newark Electronics |
SM LED 0606 Y/530G CATH 7 RL Discretes | Dialight 598-8450-20-7CF | RS Americas |
SMD LED BICOLOR YLW GN 0606 | TTI Europe |
Where can I find additional details, specifications and documents for a 598-8450-207CF?
Additional datasheets, footprints and schematics for 598-8450-207CF are listed on our Part Details page. You can also find images and similar parts to 598-8450-207CF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 598-8450-207CF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 598-8450-207CF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 598-8450-207CF fall under?
The 598-8450-207CF is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to 598-8450-207CF when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 598-8450-207CF you can contact the distributor directly for product support, shipping queries etc.
Is the 598-8450-207CF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 598-8450-207CF have stock available?
Authorised distributors including Sager, Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for 598-8450-207CF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 598-8450-207CF often in real-time on the comparison pages.
What if I can't find stock of 598-8450-207CF?
You can fill out our help required form which you can use to request a quote for 598-8450-207CF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.