597D687X9010R2T

Electronic & Electrical Components

> Capacitors

> Tantalum Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 597D687X9010R2T
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 597D687X9010R2T
Series Information for 597D687X9010R2T - Vishay Intertechnology

Features

  • feature
    - New case size offerings - Terminations: 100 % tin (2) standard; tin / lead available - Extremely low ESR - Mounting: surface mount - Ripple current up to 4.1 A

Description

TANTALUM CAPACITOR 680UF 10% 10V 10% SMD FULL REEL

Specifications

Capacitance:
680µF
Voltage Rating:
10V
Tantalum Capacitor Case:
3022 ^7755 Metric]
Product Range:
597D Series
Capacitance Tolerance:
± 10%
Operating Temperature Min:
-55°C

Alternate Descriptions

Avnet America

Cap Tant Solid 680uF 10VDC 10% 7.3 X 6 X 3.6mm SMD T/R

Avnet America product

Future Electronics

597D Series 680 uF ▒10 % 10 V SMT Solid Conformal Coated Tantalum Chip Capacitor