Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 68µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 3024 [7660 Metric] |
Product Range | - |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.1ohm |
Manufacturer Size Code | R |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 3.6mm |
External Length / Height | 7.3mm |
External Width | 6mm |
Height | 7.3mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
597D686X0025R2T |Vishay 597D686X0025R2T | Newark Electronics |
Cap Tant Solid 68uF 25V R CASE 20% (7.6 X 6 X 3.6mm) SMD 0.1 Ohm 125°C T/R | Avnet America |
CAP, 68µF, 25V, 20%, SMD | element14 |
Vishay Tantalum Capacitor 68uF 25V 20% 100mOhm | Distrelec |
68UF 25V 20% R ESR 100 | TTI Europe |
Where can I find additional details, specifications and documents for a 597D686X0025R2T?
Additional datasheets, footprints and schematics for 597D686X0025R2T are listed on our Part Details page. You can also find images and similar parts to 597D686X0025R2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 597D686X0025R2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 597D686X0025R2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 597D686X0025R2T fall under?
The 597D686X0025R2T is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 597D686X0025R2T when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 597D686X0025R2T you can contact the distributor directly for product support, shipping queries etc.
Is the 597D686X0025R2T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 597D686X0025R2T have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Distrelec and TTI Europe have stock available or on a lead time for 597D686X0025R2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 597D686X0025R2T often in real-time on the comparison pages.
What if I can't find stock of 597D686X0025R2T?
You can fill out our help required form which you can use to request a quote for 597D686X0025R2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.