597D476X0050Z2T

Electronic & Electrical Components

> Capacitors

> Tantalum Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 597D476X0050Z2T
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 597D476X0050Z2T
Series Information for 597D476X0050Z2T - Vishay Intertechnology

Features

  • feature
    - New case size offerings - Terminations: 100 % tin (2) standard; tin / lead available - Extremely low ESR - Mounting: surface mount - Ripple current up to 4.1 A

Description

CAP 47µF 50V 20% REEL

Specifications

Capacitance:
47µF
Voltage Rating:
50V
Tantalum Capacitor Case:
3024 [7660 Metric]
Product Range:
TANTAMOUNT 597D Series
Capacitance Tolerance:
± 20%
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
ESR:
0.24ohm
Manufacturer Size Code:
Z
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)

Alternate Descriptions

Avnet America

Cap Tant Solid 47uF 35V Z CASE 20% (7.6 X 6 X 6mm) SMD T/R

Avnet America product

Distrelec

13.05

Distrelec product

Future Electronics

597D Series 47 uF ▒20 % 50 V SMT Solid Conformal Coated Tantalum Chip Capacitor