597D157X0025F2T

Electronic & Electrical Components

> Capacitors

> Tantalum Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 597D157X0025F2T
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 597D157X0025F2T
Series Information for 597D157X0025F2T - Vishay Intertechnology

Features

  • feature
    - New case size offerings - Terminations: 100 % tin (2) standard; tin / lead available - Extremely low ESR - Mounting: surface mount - Ripple current up to 4.1 A

Description

CAP 150µF 25V 20% SMD

Specifications

Capacitance:
150µF
Voltage Rating:
25V
Tantalum Capacitor Case:
3024 [7660 Metric]
Product Range:
597D Series
Capacitance Tolerance:
± 20%
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
ESR:
0.08ohm
Manufacturer Size Code:
F
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Capacitance Tolerance ±:
± 20%
Capacitor Mounting:
SMD
Capacitor Terminals:
SMD
External Depth:
4.7mm
External Length / Height:
7.3mm
External Width:
6mm
No. of Pins:
2Pins
Operating Temperature Range:
-55°C to +125°C

Alternate Descriptions

Avnet America

Cap Tant Solid 150uF 25V F CASE 20% 7664-51 T/R

Distrelec

7.08

Distrelec product

Future Electronics

597D Series 150 uF ▒20 % 25 V SMT Solid Conformal Coated Tantalum Chip Capacitor