Status: | Unknown |
---|---|
Series: | 597D Series |
RoHS: | Unknown |
Prices starting from US$5.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.77
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$6.38
|
294
in stock
|
Buy Now | |
element14
from US$6.08
|
294
in stock
|
Buy Now | |
Farnell
from US$6.14
|
294
in stock
|
Buy Now | |
Future Electronics
from US$5.33
|
250
in stock
|
Buy Now | |
Distrelec
from US$7.10
|
87
in stock
|
Buy Now | |
Avnet America
from US$8.34
|
-
|
Buy Now | |
RS Americas
from US$6.76
|
-
|
Buy Now | |
TTI Europe
from US$5.63
|
-
|
Buy Now |
Capacitance | 1000µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 3022 [7655 Metric] |
Product Range | 597D Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
ESR | 0.12ohm |
Manufacturer Size Code | F |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 3022 [7655 Metric] |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
ESR Temperature | 25°C |
External Depth | 7.6mm |
External Length / Height | 4.7mm |
External Width | 6mm |
Leakage Current | 100µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 1000 F, 10%, 10 V Rohs Compliant: Yes |Vishay 597D108X9010F2T | Newark Electronics |
CAP, 1000µF, 10V, 10%, 3022 | element14 |
597D Series 1000 uF ▒10% 10 V SMT Solid Conformal Coated Tantalum Chip Capacitor | Future Electronics |
Vishay Tantalum Capacitor 1000uF 10V 10% 120mOhm | Distrelec |
Capacitor Tantalum 597D 1000uF 10V CAS F | RS |
Surface Mount Tantalum Capacitor, 1000 uF, 10 V, ± 10%, -55 °C, 125 °C, 2423 [6260-51 Metric] | Avnet America |
1000uF Solid MnO2 Tantalum Electrolytic Capacitor, 10 V dc +/-10%, 597D Series | Sprague / Vishay 597D108X9010F2T | RS Americas |
1000UF 10V 10% F ESR 120 | TTI Europe |
Where can I find additional details, specifications and documents for a 597D108X9010F2T?
Additional datasheets, footprints and schematics for 597D108X9010F2T are listed on our Part Details page. You can also find images and similar parts to 597D108X9010F2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 597D108X9010F2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 597D108X9010F2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 597D108X9010F2T fall under?
The 597D108X9010F2T is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 597D108X9010F2T when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 597D108X9010F2T you can contact the distributor directly for product support, shipping queries etc.
Is the 597D108X9010F2T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 597D108X9010F2T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Distrelec have stock available or on a lead time for 597D108X9010F2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 597D108X9010F2T often in real-time on the comparison pages.
What if I can't find stock of 597D108X9010F2T?
You can fill out our help required form which you can use to request a quote for 597D108X9010F2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.