5977001901 Transformers by Fair-Rite

FERRITE CORE TOROID 77

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.46


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.54
482
Buy Now
Logo for element14 element14 US$0.46
340
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Core Type Toroid
Core Size 12.7mm x 7.9mm x 12.7mm
Core Material Grade 77
For Use With -
Effective Magnetic Path Length 31.2mm
Ae Effective Cross Scetion Area 2.99mm²
Inductance Factor Al 2.4µH

Alternative Descriptions

Ferrite Core, Toroid, 77 | Newark Electronics
FERRITE CORE, TOROID, 77 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5977001901?

Additional datasheets, footprints and schematics for 5977001901 are listed on our Part Details page. You can also find images and similar parts to 5977001901 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5977001901 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5977001901 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5977001901 fall under?

The 5977001901 is listed under Electronic & Electrical Components > Transformers > Transformer Cores.

Can I view similar or alternative parts?

You can view similar parts to 5977001901 when available in the Transformer Cores range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5977001901 you can contact the distributor directly for product support, shipping queries etc.

Is the 5977001901 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5977001901 have stock available?

Authorised distributors including Newark Electronics, Farnell, element14 and Avnet Abacus have stock available or on a lead time for 5977001901.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5977001901 often in real-time on the comparison pages.

What if I can't find stock of 5977001901?

You can fill out our help required form which you can use to request a quote for 5977001901 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay