Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.77
|
No stock
|
Buy Now | |
element14
from US$0.71
|
1,974
in stock
|
Buy Now | |
Farnell
from US$0.70
|
1,974
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
1,910
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$1.06
|
-
|
Buy Now | |
TTI Europe
from US$0.53
|
-
|
Buy Now | |
Sager
from US$0.57
|
-
|
Buy Now |
LED Color | Green Red |
---|---|
LED Mounting | SMD |
Bulb Size | 3.5mm x 2.8mm |
Viewing Angle | 120° |
Lens Shape | Round |
Forward Current / Color | R 20mA G 20mA |
Luminous Intensity / Color | - |
Forward Voltage / Color | - |
Led, Red/Grn, 400Mcd/1.5Cd, Smd Rohs Compliant: Yes |Dialight 597-7752-007F | Newark Electronics |
LED, RED/GRN, 400MCD/1.5CD, SMD | element14 |
597 Series Red/Green 3.5 x 2.8 x 1.9 mm 120â–‘ Clear 350/850 mcd 2/3.15 V SMT LED | Future Electronics |
SMD PLCC-4 R/G INGAN 7 | Dialight 597-7752-007F | RS Americas |
SMD LED BICOLOR RD GN PLCC4 | TTI Europe |
Standard LEDs - SMD SMD LED | Sager |
Where can I find additional details, specifications and documents for a 597-7752-007F?
Additional datasheets, footprints and schematics for 597-7752-007F are listed on our Part Details page. You can also find images and similar parts to 597-7752-007F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 597-7752-007F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 597-7752-007F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 597-7752-007F fall under?
The 597-7752-007F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 597-7752-007F when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 597-7752-007F you can contact the distributor directly for product support, shipping queries etc.
Is the 597-7752-007F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 597-7752-007F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for 597-7752-007F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 597-7752-007F often in real-time on the comparison pages.
What if I can't find stock of 597-7752-007F?
You can fill out our help required form which you can use to request a quote for 597-7752-007F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.