Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0087
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0087
|
No stock
|
Buy Now | |
Future Electronics
from US$0.28
|
85,000
in stock
|
Buy Now | |
Sager
from US$0.26
|
80,000
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
37,500
in stock
|
Buy Now | |
RS Americas
from US$0.65
|
4,992
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
4,918
in stock
|
Buy Now | |
element14
from US$0.40
|
4,918
in stock
|
Buy Now | |
Farnell
from US$0.38
|
1,433
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
LED Color | Green Red |
---|---|
LED Mounting | SMD |
Bulb Size | 2.1mm x 2.3mm |
Viewing Angle | 104° |
Lens Shape | Rectangular |
Forward Current / Color | R 20mA G 20mA |
Forward Voltage / Color | R 2V G 2.2V |
597 Series Red Green 2.3 x 2.1 mm 104â–‘ 6.3/20 mcd 2/2.2 V LED Surface Mount | Future Electronics |
Standard LEDs - SMD Red/Grn 650/570nm 6.3/20mcd 100 deg | Sager |
SMD LED BICOLOR RD GN 1210 | TTI Europe |
LED, SURFACE MOUNT, BI-COLOR, RED/GREEN | Dialight 597-7701-507F | RS Americas |
Led, 2.3Mm X 2.1Mm, Red/Green, 1210 | Newark Electronics |
LED, RED/GREEN | element14 |
LED, 1210, BI, RED/GREEN | Farnell |
LED, SMD, BI-COLOR, RED/GREEN | RS |
LED Bi-Color Green/Red 570nm/650nm 4-Pin SMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 597-7701-507F?
Additional datasheets, footprints and schematics for 597-7701-507F are listed on our Part Details page. You can also find images and similar parts to 597-7701-507F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 597-7701-507F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 597-7701-507F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 597-7701-507F fall under?
The 597-7701-507F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 597-7701-507F when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 597-7701-507F you can contact the distributor directly for product support, shipping queries etc.
Is the 597-7701-507F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 597-7701-507F have stock available?
Authorised distributors including Future Electronics, Sager, TTI Europe, RS Americas and Newark Electronics have stock available or on a lead time for 597-7701-507F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 597-7701-507F often in real-time on the comparison pages.
What if I can't find stock of 597-7701-507F?
You can fill out our help required form which you can use to request a quote for 597-7701-507F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.