Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
LED Color | Green, Red |
---|---|
LED Mounting | SMD |
Viewing Angle | 104° |
Lens Shape | Rectangular |
Luminous Intensity / Color | R 6.3mcd, G 20mcd |
RoHS Compliant | No |
Led, 2.3Mm X 2.1Mm, Red/Green, 1210, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a 597-7701-507?
Additional datasheets, footprints and schematics for 597-7701-507 are listed on our Part Details page. You can also find images and similar parts to 597-7701-507 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 597-7701-507 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 597-7701-507 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 597-7701-507 fall under?
The 597-7701-507 is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to 597-7701-507 when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 597-7701-507 you can contact the distributor directly for product support, shipping queries etc.
Is the 597-7701-507 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 597-7701-507 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 597-7701-507.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 597-7701-507 often in real-time on the comparison pages.
What if I can't find stock of 597-7701-507?
You can fill out our help required form which you can use to request a quote for 597-7701-507 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.