Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
LED Color | Green Red |
---|---|
LED Mounting | SMD |
Bulb Size | 2.1mm x 2.3mm |
Viewing Angle | 104° |
Lens Shape | Rectangular |
Forward Current / Color | R 25mA G 25mA |
Product Range | - |
Colour | Red/Green |
Led, 2.3Mm X 2.1Mm, Red/Green, 1210, Full Reel | Newark Electronics |
LED, 2.3MM X 2.1MM, RED / GREEN, 1210, FULL REEL | element14 |
597 Series Red Green 2.3 x 2.1 mm 104â–‘ 6.3/20 mcd 2/2.2 V LED Surface Mount | Future Electronics |
SMD LED 1210 R/G SAMPLE STRIP | RS Americas |
SMD LED BICOLOR RD GN 1210 | TTI Europe |
Standard LEDs - SMD Red/Green Diffused | Sager |
Where can I find additional details, specifications and documents for a 597-7701-502F?
Additional datasheets, footprints and schematics for 597-7701-502F are listed on our Part Details page. You can also find images and similar parts to 597-7701-502F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 597-7701-502F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 597-7701-502F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 597-7701-502F fall under?
The 597-7701-502F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 597-7701-502F when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 597-7701-502F you can contact the distributor directly for product support, shipping queries etc.
Is the 597-7701-502F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 597-7701-502F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for 597-7701-502F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 597-7701-502F often in real-time on the comparison pages.
What if I can't find stock of 597-7701-502F?
You can fill out our help required form which you can use to request a quote for 597-7701-502F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.