Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
No stock
|
Buy Now | |
Sager
from US$0.41
|
68,000
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
3,413
in stock
|
Buy Now | |
element14
from US$0.58
|
3,413
in stock
|
Buy Now | |
Farnell
from US$0.55
|
3,413
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
1,236
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
315
in stock
|
Buy Now | |
RS Americas
from US$1.02
|
-
|
Buy Now |
LED Color | Green Red |
---|---|
LED Mounting | SMD |
Bulb Size | 2.39mm |
Viewing Angle | 120° |
Lens Shape | Round |
Forward Current / Color | R 20mA G 20mA |
Luminous Intensity / Color | R 16mcd G 16mcd |
Standard LEDs - SMD RED/GREEN DIFFUSED | Sager |
SMD LED BICOLOR RD GN LC PLCC4 | TTI Europe |
Red/Green 3.2 x 2.7 mm 120â–‘ Clear 16 mcd 2/2.1 V Surface Mount Bi Color LED | Future Electronics |
Led, 2.39Mm, Green, Red, R 16Mcd, G 16Mcd, 120 , R 2V, G 2.1V, R 30Ma, G 30Ma Rohs Compliant: Yes |Dialight 597-7701-207F | Newark Electronics |
LED, PLCC4, BI, RED/GREEN | element14 |
Dialight SMD LED, PLCC-4, Green / Red, G 565nm, R 630nm | Distrelec |
LED, SMD, BI-COLOR, RED/GREEN | RS |
597-7701-207F,597 Series Bi-colour Green, Red LED,570 / 628 nm PLCC 4,Round Lens | Dialight 597-7701-207F | RS Americas |
Where can I find additional details, specifications and documents for a 597-7701-207F?
Additional datasheets, footprints and schematics for 597-7701-207F are listed on our Part Details page. You can also find images and similar parts to 597-7701-207F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 597-7701-207F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 597-7701-207F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 597-7701-207F fall under?
The 597-7701-207F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 597-7701-207F when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 597-7701-207F you can contact the distributor directly for product support, shipping queries etc.
Is the 597-7701-207F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 597-7701-207F have stock available?
Authorised distributors including Sager, TTI Europe, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 597-7701-207F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 597-7701-207F often in real-time on the comparison pages.
What if I can't find stock of 597-7701-207F?
You can fill out our help required form which you can use to request a quote for 597-7701-207F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.