Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1194717-6 |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.09
|
No stock
|
Buy Now | |
TTI Europe
from US$0.96
|
4,400
in stock
|
Buy Now | |
TE Store
from US$0.87
|
3,744
in stock
|
Buy Now | |
Heilind Electronics
from US$1.15
|
2,187
in stock
|
Buy Now | |
Rapid Electronics
from US$1.39
|
564
in stock
|
Buy Now | |
Distrelec
from US$1.18
|
564
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.15
|
510
in stock
|
Buy Now | |
Boersig
from US$0.98
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
element14
from US$1.31
|
-
|
Buy Now | |
Sager
from US$0.45
|
-
|
Buy Now | |
Farnell
from US$1.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Blue |
---|---|
Inspection Slot | No |
Weight per Piece | 2.06g, .0726oz |
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Stud Diameter | .256in, 6.5mm |
Barrel Inside Diameter | .181in, 4.5974mm |
Overall Length | 36.576mm, 1.44in |
Wire Size | 16 – 14AWG, 1.5 – 2.5mm² |
Tongue Thickness | .7874mm, .031in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Crimp Termination |
Packaging Method | Package |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M6 |
Shape Description | RING-008 |
Operating Temperature Range | -55 – 125°C |
DURASEAL RING TONGUE M6 BLUE | TTI Europe |
B-106-1602 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.5 – 2.5 mm² Stud Size: M6 Stud Diameter: 6.5 mm Closed Ring Tongue Terminal 16 – 14 AWG 1.5 – 2.5 mm² M6 | Ring Terminal | Part Number: 596381-000 | Internal Number: 596381-000 | Alias Number: 1-1194717-6 | 6.5 mm | TE Connectivity | TE Store |
596381-000 1-1194717-6 B-106-1602 | Heilind Electronics |
Terminals H/S-RING 16-14 BLU 1/4 | Rapid Electronics |
Crimp,ring tongue,Sn,1.3-15.5awg,box | RS |
B-106-1602 Rohs Compliant: Yes |Raychem Te Connectivity 596381-000 | Newark Electronics |
Ring Tongue Terminal 13.5-15.5AWG Tin Box | Avnet America |
TERMINAL, RING TONGUE, 1/4", 14AWG, BLUE | element14 |
Terminals B-106-1602 | Sager |
Where can I find additional details, specifications and documents for a 596381-000?
Additional datasheets, footprints and schematics for 596381-000 are listed on our Part Details page. You can also find images and similar parts to 596381-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 596381-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 596381-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 596381-000 fall under?
The 596381-000 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 596381-000 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 596381-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 596381-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 596381-000 have stock available?
Authorised distributors including TTI Europe, TE Store, Heilind Electronics, Rapid Electronics and Distrelec have stock available or on a lead time for 596381-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 596381-000 often in real-time on the comparison pages.
What if I can't find stock of 596381-000?
You can fill out our help required form which you can use to request a quote for 596381-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.