Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
155
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
153,653
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
37,463
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
1,441
in stock
|
Buy Now | |
Schukat Electronic
from US$0.14
|
180
in stock
|
Buy Now | |
element14
from US$0.12
|
155
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
58
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$22.76
|
-
|
Buy Now | |
Carlton-Bates
from US$0.19
|
-
|
Buy Now | |
Sager
from US$0.11
|
-
|
Buy Now |
Battery Sizes Accepted | AA N |
---|---|
Battery Terminals | PCB Pins |
Contact Material | Steel |
Contact Plating | Tin Plated Contacts |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Battery Contact |
Battery Size Code | AA N |
For Use With | AA N |
Spring and PC Button Battery Contact for Single A Cell | Future Electronics |
BUTTON CONTACT AA | Rutronik |
Button-like contact | Transfer Multisort Elektronik |
Round Cell Pos. Contact AA/CR2/A THT | Schukat Electronic |
AA / N PC SNAP-IN CONTACT | Heilind Electronics |
Battery Contact | Newark Electronics |
Contact | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs PC AA/N Snapin Buttn Positive | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transformer, Energy Limiting, Enclosed, 1, Freq 50/60Hz, Pri 120VAC, 3 Outlets | Edwards Signaling 596 | RS Americas |
Where can I find additional details, specifications and documents for a 596?
Additional datasheets, footprints and schematics for 596 are listed on our Part Details page. You can also find images and similar parts to 596 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 596 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 596 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 596 fall under?
The 596 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 596 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 596 you can contact the distributor directly for product support, shipping queries etc.
Is the 596 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 596 have stock available?
Authorised distributors including Future Electronics, Rutronik, Transfer Multisort Elektronik, Schukat Electronic and element14 have stock available or on a lead time for 596.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 596 often in real-time on the comparison pages.
What if I can't find stock of 596?
You can fill out our help required form which you can use to request a quote for 596 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.