595D476X0035R2T

Electronic & Electrical Components

> Capacitors

> Tantalum Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 595D476X0035R2T
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 595D476X0035R2T
Series Information for 595D476X0035R2T - Vishay Intertechnology

Features

  • feature
    - Large capacitance rating range - Terminations: 100 % tin (2) standard, tin / lead available - 8 mm, 12 mm tape and reel packaging available per EIA 481 and reeling per IEC 60286-3. 7" [178 mm] standard. 13" [330 mm] available - Case code compatibility with EIA 535BAAC and CECC 30801 - All cases except R case are halogen-free

Description

CAP 47µF 35V 20% 2824 SMD

Specifications

Capacitance:
47µF
Voltage Rating:
35V
Tantalum Capacitor Case:
2824 [7260 Metric]
Product Range:
595D Series
Capacitance Tolerance:
± 20%
Operating Temperature Min:
-55°C
Operating Temperature Max:
85°C
ESR:
0.28ohm
Manufacturer Size Code:
R
Automotive Qualification Standard:
-
SVHC:
No SVHC (27-Jun-2018)
Capacitance Tolerance ±:
± 20%
Capacitor Case Style:
2824 [7260 Metric]
Capacitor Mounting:
SMD
Capacitor Terminals:
SMD
No. of Pins:
2Pins
Operating Temperature Range:
-55°C to +85°C

Alternate Descriptions

Avnet America

Cap Tant Solid 47uF 35V R CASE 20% (7.2 X 6 X 3.5mm) SMD 0.28 Ohm 125°C T/R

Avnet America product

Avnet Europe

Cap Tant Solid 47uF 35V R CASE 20% (7.2 X 6 X 3.5mm) SMD 0.28 Ohm 125°C T/R

Avnet Europe product

Future Electronics

595D Series 47 uF ▒20 % 35 V SMT Solid Conformal Coated Tantalum Chip Capacitor