Status: | Unknown |
---|---|
Series: | 595D |
RoHS: | Compliant |
Prices starting from US$0.58
Large capacitance rating range |
Terminations: 100 % tin (2) standard, tin / lead available |
8 mm, 12 mm tape and reel packaging available per EIA 481 and reeling per IEC 60286-3. 7" [178 mm] standard. 13" [330 mm] available |
Application Notes |
---|
Application Note |
Datasheet |
---|
595D |
General Information |
---|
Typical Performance Characteristics |
Conformal Coated Guide |
Product Descripton |
Quick Reference Guide |
Product Literature |
---|
Tradeshow Brochure |
Product Sheet |
Selector Guide |
Published Articles |
---|
Published Article |
Quality Info |
---|
Quality Statement |
Support Tools |
---|
Did you Know - MLCC vs Polymer and Tantalum |
Technical Notes |
---|
Technical Note |
Technical Note TN-0004 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Surface Mount Tantalum Capacitor, Tantamountr, 595D Series, 2.2 F, 10%, 20 V, 1507 [3718 Metric] Rohs Compliant: Yes |Vishay 595D225X9020A2T | Newark Electronics |
CAP, 2.2µF, 20V, 10%, SMD | element14 |
595D Series 2.2 uF ▒10 % 20 V SMT Solid Conformal Coated Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 2.2 uF, 20 V, ± 10%, -55 °C, 125 °C, 1107 [2918-17 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 2.2 uF, 20 V, � 10%, -55 �C, 125 �C, 1107 [2918-17 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 595D225X9020A2T?
Additional datasheets, footprints and schematics for 595D225X9020A2T are listed on our Part Details page. You can also find images and similar parts to 595D225X9020A2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 595D225X9020A2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 595D225X9020A2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 595D225X9020A2T fall under?
The 595D225X9020A2T is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 595D225X9020A2T when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 595D225X9020A2T you can contact the distributor directly for product support, shipping queries etc.
Is the 595D225X9020A2T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 595D225X9020A2T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 595D225X9020A2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 595D225X9020A2T often in real-time on the comparison pages.
What if I can't find stock of 595D225X9020A2T?
You can fill out our help required form which you can use to request a quote for 595D225X9020A2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.