595D106X9025B2T

Electronic & Electrical Components

> Capacitors

> Tantalum Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 595D106X9025B2T
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 595D106X9025B2T
Series Information for 595D106X9025B2T - Vishay Intertechnology

Features

  • feature
    - Large capacitance rating range - Terminations: 100 % tin (2) standard, tin / lead available - 8 mm, 12 mm tape and reel packaging available per EIA 481 and reeling per IEC 60286-3. 7" [178 mm] standard. 13" [330 mm] available - Case code compatibility with EIA 535BAAC and CECC 30801 - All cases except R case are halogen-free

Description

CAP 10µF 25V 10%

Specifications

Capacitance:
10µF
Voltage Rating:
25V
Tantalum Capacitor Case:
1611 [4028 Metric]
Product Range:
595D Series
Capacitance Tolerance:
± 10%
Operating Temperature Min:
-55°C
Operating Temperature Max:
85°C
ESR:
1.5ohm
Manufacturer Size Code:
B
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)

Alternate Descriptions

Avnet America

Cap Tant Solid 10uF 25V B CASE 10% (4 X 2.8 X 1.9mm) SMD T/R

Avnet America product

Avnet Europe

Cap Tant Solid 10uF 25V B CASE 10% (4 X 2.8 X 1.9mm) SMD T/R

Avnet Europe product

Future Electronics

595D Series 10 uF ▒10 % 25 V SMT Solid Conformal Coated Tantalum Chip Capacitor