595D105X9020T2T More Passive Components by Vishay Intertechnology

Solid Tantalum Chip Capacitors TANTAMOUNTâ„¢, Conformal Coated, Maximum CV


Where to Buy

Prices starting from US$0.80

Distributor Stock
Logo for RS
RS
from US$1.00
728
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.88
2,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.80
2,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.91
-
Buy Now
Logo for Farnell
Farnell
from US$1.12
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Features

Large capacitance rating range
Terminations: 100 % tin (2) standard, tin / lead available
8 mm, 12 mm tape and reel packaging available per EIA 481 and reeling per IEC 60286-3. 7" [178 mm] standard. 13" [330 mm] available

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Floor Life-4 weeks
Device Termination Plating Finish Sn
Halogen-Free Yes
GREEN Yes

Alternative Descriptions

Cap 1Uf 20Vdc 10% 2.2 X 1.1 X 1.1Mm Smd Rohs Compliant: Yes |Vishay 595D105X9020T2T | Newark Electronics
Surface Mount Tantalum Capacitor, 1 uF, 20 V, ± 10%, -55 °C, 125 °C, 0604 [1611-14 Metric] | Avnet America
595D SMT Tantalum Cap 1uF 20V T Case | RS
595D Series 1 uF ▒10 % 20 V SMT Solid Conformal Coated Tantalum Chip Capacitor | Future Electronics
CAP, 1µF, 20V, 10%, SMD | Farnell
Surface Mount Tantalum Capacitor, 1 uF, 20 V, � 10%, -55 �C, 125 �C, 0604 [1611-14 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 595D105X9020T2T?

Additional datasheets, footprints and schematics for 595D105X9020T2T are listed on our Part Details page. You can also find images and similar parts to 595D105X9020T2T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 595D105X9020T2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 595D105X9020T2T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 595D105X9020T2T fall under?

The 595D105X9020T2T is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 595D105X9020T2T when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 595D105X9020T2T you can contact the distributor directly for product support, shipping queries etc.

Is the 595D105X9020T2T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for 595D105X9020T2T have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS, Future Electronics and Farnell have stock available or on a lead time for 595D105X9020T2T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 595D105X9020T2T often in real-time on the comparison pages.

What if I can't find stock of 595D105X9020T2T?

You can fill out our help required form which you can use to request a quote for 595D105X9020T2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay