Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CRSM-250/98-1000/239(S1),
4-1194712-0 |
No distributors results available
Color | Black |
---|---|
Flexibility | Semi-Rigid |
Expanded Inside Diameter (Min) | 250mm |
Cut Length | 1000mm |
Recovered Inside Diameter (Max) | 98mm |
Application Diameter (Max) | 200mm |
Wall Thickness | Medium |
Application Diameter (Min) | 105mm |
Recovered Wall Thickness (Max) | 1.7mm |
Standards | IEC 60684-3-214, IEC 60684-3-246 IEC 60684-3-247, HD631.2 |
Mechanical Reinforcement | No |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
UV-Stabilized | Yes |
Low Smoke Emission | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Marine-Offshore-Shipbuilding Certified | Yes |
Mechanical Resistance | Against Mechanical Impact or Damage |
Application | Cable Jacketing, Cable Repair, Rejacketing/Outer Protection on Joints/Splices, Insulation & Protection, Rail Application, Marine Application, Industrial Application, Underground Application, Multi-Purpose Application |
Other Colors Available | No |
Product Use | Wrap-Around, Sealed Cable Tap Splice |
Packaging Method | Pieces, Wrap-Around with Channels & Clips in Polybag |
Product Availability | Worldwide |
Component Design | Heat Shrink |
Product Family | CRSM |
Wall Style (Excluding Adhesive) | Single |
Coating Style | Inline |
Technology | Heat Shrink |
Product Type | Heat Shrink Wraparound |
Adhesive Coating | Yes |
Shrink Ratio | < 2.5:1 |
Material System | Crosslinked Polyolefin |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Flammability | Non-Flame-Retardant |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Where can I find additional details, specifications and documents for a 595947-000?
Additional datasheets, footprints and schematics for 595947-000 are listed on our Part Details page. You can also find images and similar parts to 595947-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 595947-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 595947-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 595947-000 fall under?
The 595947-000 is listed under Power Systems > Power Cable Accessories > Power Cable Wraps.
Can I view similar or alternative parts?
You can view similar parts to 595947-000 when available in the Power Cable Wraps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 595947-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 595947-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 595947-000 have stock available?
There is no stock from authorised distributors for 595947-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 595947-000 often in real-time on the comparison pages.
What if I can't find stock of 595947-000?
You can fill out our help required form which you can use to request a quote for 595947-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.